NEN-EN-IEC 60335-2-40

Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 48
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

Deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The maximum rated voltage being not more than 250 V for single phase and 600 V for all other appliances. The referenced appliances may consist of one or more assemblies. If provided in more than one assembly, the assemblies are to be used together, and the requirements are based on the use of matched assemblies. Supplmentary heater, or a provision for their seperate installation, are within the scope of this standard, but only heaters which are designed as a part of the appliance package, the controls being incorporated in the appliance.

Document History

Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
May 1, 2023
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
This part of IEC 60335 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units,...
September 1, 2013
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
September 1, 2010
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
April 1, 2009
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
January 1, 2005
Safety of household and similar electrical appliances - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
August 1, 2004
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
NEN-EN-IEC 60335-2-40
July 1, 2003
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
Deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The maximum rated voltage being not...
September 1, 2000
Safety of household and similar electrical appliances - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
December 1, 1997
Safety of household and similar electrical appliances - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
Applies to the safety of electric heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors, their maximum rated voltages being not more than 250 V for single phase...
Advertisement