NEN-EN-IEC 61300-2-12
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Deals with the evaluation of the ability of a fibre optic device to withstand impacts to be encountered during use,
Document History
November 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
A description is not available for this item.
December 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
This part of IEC 61300 is to evaluate the ability of a passive fibre optic device or a closure to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a...
May 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
This part of IEC 61300 evaluates the ability of a passive fibre optic device to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a series of impacts with...
NEN-EN-IEC 61300-2-12
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
Deals with the evaluation of the ability of a fibre optic device to withstand impacts to be encountered during use,