NEN-EN-IEC 61300-2-12

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact

active
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 is to evaluate the ability of a passive fibre optic device or a closure to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a series of impacts with hard objects, or an impact normally associated with dropping the device.

Document History

November 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
A description is not available for this item.
NEN-EN-IEC 61300-2-12
December 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
This part of IEC 61300 is to evaluate the ability of a passive fibre optic device or a closure to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a...
May 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
This part of IEC 61300 evaluates the ability of a passive fibre optic device to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a series of impacts with...
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
Deals with the evaluation of the ability of a fibre optic device to withstand impacts to be encountered during use,
Advertisement