NEN-EN-IEC 61518/C11

Mating dimensions between differential pressure measuring instruments and flanged-on-shut-off devices up to 413 bar (41,3 mpa)

active, Most Current
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 3
ICS Code (Valves in general): 23.060.01

Document History

NEN-EN-IEC 61518/C11
March 1, 2002
Mating dimensions between differential pressure measuring instruments and flanged-on-shut-off devices up to 413 bar (41,3 mpa)
A description is not available for this item.
April 1, 2001
Mating dimensions between differential pressure measuring instruments and flanged-on-shut-off devices up to 413 bar (41,3 mpa)
Is applicable to differential pressure (type) measuring instruments (instrument) with a shut-off device (manifold) directly bolted on to them. Specifies mating dimensions and tolerances, threads,...
Advertisement