NEN-EN-IEC 61518
Mating dimensions between differential pressure measuring instruments and flanged-on-shut-off devices up to 413 bar (41,3 mpa)
active
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Valves): | 23.060 |
scope:
Is applicable to differential pressure (type) measuring instruments (instrument) with a shut-off device (manifold) directly bolted on to them. Specifies mating dimensions and tolerances, threads, bolts, and gaskets for a maximum allowable working pressure of 41,3 MPa (413 bar) at 38°C.
Document History
March 1, 2002
Mating dimensions between differential pressure measuring instruments and flanged-on-shut-off devices up to 413 bar (41,3 mpa)
A description is not available for this item.
NEN-EN-IEC 61518
April 1, 2001
Mating dimensions between differential pressure measuring instruments and flanged-on-shut-off devices up to 413 bar (41,3 mpa)
Is applicable to differential pressure (type) measuring instruments (instrument) with a shut-off device (manifold) directly bolted on to them. Specifies mating dimensions and tolerances, threads,...