NEN-EN-IEC 61557-10

Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 20
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

Specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing,measuring or monitoring, some or all of which are covered in part 2 to 7.

Document History

July 1, 2013
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or...
NEN-EN-IEC 61557-10
April 1, 2001
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
Specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing,measuring or monitoring, some or all of which...
Advertisement