NEN-EN-IEC 61557-10
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or monitoring according to the respective parts of IEC 61557.
Document History
NEN-EN-IEC 61557-10
July 1, 2013
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or...
April 1, 2001
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
Specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing,measuring or monitoring, some or all of which...