NEN-EN-IEC 61822

Electrical installations for lighting and beaconing of aerodromes - Constant current regulators

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 34
ICS Code (Construction of airports): 93.120
ICS Code (Lighting installation systems): 29.140.50
scope:

Specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However CCR's may be manufactured which have a different power rating (kVA) and current stept than thpse specified in this standard in order to used on existing circuits.

Document History

July 1, 2009
Electrical installations for lighting and beaconing of aerodromes - Constant current regulators
This International Standard specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series...
NEN-EN-IEC 61822
July 1, 2003
Electrical installations for lighting and beaconing of aerodromes - Constant current regulators
Specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However CCR's may be...
Advertisement