NEN-EN-IEC 61822
Electrical installations for lighting and beaconing of aerodromes - Constant current regulators
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Construction of airports): | 93.120 |
| ICS Code (Lighting installation systems): | 29.140.50 |
scope:
This International Standard specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However, CCRs may be manufactured which have a different power rating (kVA) and current steps than those specified in this standard in order to be used on existing circuits. This standard should be applied where appropriate for these CCRs.
Document History