NEN-EN-IEC 62541-9

OPC unified architecture - Part 9: Alarms and conditions

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 100
ICS Code (Cutting tools in general): 25.100.01
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of the IEC 62541 series specifies the representation of Alarms and conditions in the OPC unified architecture. Included is the Information Model representation of Alarms and conditions in the OPC UA address space.

Document History

June 1, 2015
OPC unified architecture - Part 9: Alarms and conditions
NEN-EN-IEC 62541-9 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA...
NEN-EN-IEC 62541-9
October 1, 2012
OPC unified architecture - Part 9: Alarms and conditions
This part of the IEC 62541 series specifies the representation of Alarms and conditions in the OPC unified architecture. Included is the Information Model representation of Alarms and conditions in...
Advertisement