NEN-EN-IEC 62541-9
OPC unified architecture - Part 9: Alarms and conditions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 191 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
NEN-EN-IEC 62541-9 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA address space.
Document History
NEN-EN-IEC 62541-9
June 1, 2015
OPC unified architecture - Part 9: Alarms and conditions
NEN-EN-IEC 62541-9 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA...
October 1, 2012
OPC unified architecture - Part 9: Alarms and conditions
This part of the IEC 62541 series specifies the representation of Alarms and conditions in the OPC unified architecture. Included is the Information Model representation of Alarms and conditions in...