NEN-EN-IEC 61587-1

Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation

inactive
Organization: NEN
Publication Date: 1 May 2017
Status: inactive
Page Count: 105
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

NEN-EN-IEC 61587-1 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and associated plug-in units under indoor condition use and transportation. The purpose of this standard is to establish defined levels of physical performance in order to meet certain requirements of storage, transport and final location conditions. It applies in whole or part only to the mechanical structures of cabinets, racks, subracks, chassis with an integrated subrack, and associated plug-in units, but it does not apply to electronic equipment.

Document History

March 1, 2022
Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test setups and safety aspects
This part of IEC 61587 specifies environmental requirements, test set-ups, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks, chassis, chassis integrated subracks and...
NEN-EN-IEC 61587-1
May 1, 2017
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation
NEN-EN-IEC 61587-1 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
March 1, 2012
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor conditions
A description is not available for this item.
June 1, 2007
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
This part of IEC 61587 specifies mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in the standards of the IEC 60917 series and the IEC 60297...
September 1, 1999
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
Specifies the mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in the detail standards of IEC 60917 and IEC 60297 for indoor and outdoor...
Advertisement