NEN-EN-IEC 61587-1

Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 58
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 61587 specifies mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in the standards of the IEC 60917 series and the IEC 60297 series for indoor applications. It applies in whole or part only to the mechanical structures of cabinets, racks, subracks and chassis, but it does not apply to electronic equipment or systems. Tests dedicated to outdoor enclosures are standardized in IEC 61969-3. Some suitable parts of IEC 61587-1 apply to IEC 61969-3. The object of this standard is to ensure physical integrity and environmental performance in cabinets, racks, subracks and chassis, taking into account the need for different levels of performance in different applications. It is intended to give the user a level of confidence in the selection of performance levels to meet as close as possible the individual application requirements.

Document History

March 1, 2022
Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test setups and safety aspects
This part of IEC 61587 specifies environmental requirements, test set-ups, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks, chassis, chassis integrated subracks and...
May 1, 2017
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation
NEN-EN-IEC 61587-1 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
March 1, 2012
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor conditions
A description is not available for this item.
NEN-EN-IEC 61587-1
June 1, 2007
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
This part of IEC 61587 specifies mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in the standards of the IEC 60917 series and the IEC 60297...
September 1, 1999
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
Specifies the mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in the detail standards of IEC 60917 and IEC 60297 for indoor and outdoor...
Advertisement