NEN-EN-IEC 61753-084-2

Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment

active
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 33
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1. The requirements cover devices with single-mode non-connectorised pigtails. This device has three ports; 980 nm input, 1550 nm input and common port for output of combining 980/1550 nm input light.

Document History

October 1, 2008
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
A description is not available for this item.
NEN-EN-IEC 61753-084-2
March 1, 2008
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized as...
Advertisement