NEN-EN-IEC 61753-084-2/C1

Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment

active, Most Current
Organization: NEN
Publication Date: 1 October 2008
Status: active
Page Count: 4
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NEN-EN-IEC 61753-084-2/C1
October 1, 2008
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
A description is not available for this item.
March 1, 2008
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized as...
Advertisement