NEN-EN-IEC 61754-5

Fibre optic connector interfaces - Part 5: Type MT connector family

active, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: active
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61754 defines the standard interface dimensions for the type MT family of connectors.

Document History

NEN-EN-IEC 61754-5
May 1, 2006
Fibre optic connector interfaces - Part 5: Type MT connector family
This part of IEC 61754 defines the standard interface dimensions for the type MT family of connectors.
February 1, 2002
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the fibre optic connector interface dimensions for the type MT connector family which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm 2,5 mm which utilizes...
Advertisement