NEN-EN-IEC 61754-5
Fibre optic connector interfaces - Part 5: Type MT connector family
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Defines the fibre optic connector interface dimensions for the type MT connector family which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm 2,5 mm which utilizes two alignment pins and is normally secured by the use of a latching spring. These connectors may be configured in a number of ways.
Document History
May 1, 2006
Fibre optic connector interfaces - Part 5: Type MT connector family
This part of IEC 61754 defines the standard interface dimensions for the type MT family of connectors.
NEN-EN-IEC 61754-5
February 1, 2002
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the fibre optic connector interface dimensions for the type MT connector family which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm 2,5 mm which utilizes...