NEN-EN-ISO 12181-2
Geometrical Product Specifications (GPS) - Roundness - Part 2: Specification operators
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Specifies the complete specification operator for roundness i.e. geometrical characteristics of features of type circle. It also specifies the default specification operator for roundness specified using the basic ISO tolerance indication for roundness according to ISO 1101.
Document History
April 1, 2011
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features...
June 1, 2009
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features...
NEN-EN-ISO 12181-2
January 1, 2000
Geometrical Product Specifications (GPS) - Roundness - Part 2: Specification operators
Specifies the complete specification operator for roundness i.e. geometrical characteristics of features of type circle. It also specifies the default specification operator for roundness specified...