NEN-EN-ISO 12181-2
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features of the type circle.
Document History
NEN-EN-ISO 12181-2
April 1, 2011
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features...
June 1, 2009
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features...
January 1, 2000
Geometrical Product Specifications (GPS) - Roundness - Part 2: Specification operators
Specifies the complete specification operator for roundness i.e. geometrical characteristics of features of type circle. It also specifies the default specification operator for roundness specified...