NEN-EN-ISO 13355

Packaging - Complete, filled transport packages and unit loads - Vertical random vibration test

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 18
ICS Code (Complete, filled transport packages): 55.180.40
scope:

This International Standard specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using a random excitation 1) . This test may be used to assess the performance of a package in terms of its strength or the protection that it offers to its contents when it is subjected to vertical vibration. It may be performed either as a single test to investigate the effects of vertical vibration or as a part of a sequence of tests designed to measure the ability of a test item to withstand a distribution system that includes a vibration hazard.

Document History

September 1, 2016
Packaging - Complete, filled transport packages and unit loads - Vertical random vibration test
NEN-EN-ISO 13355 specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using random excitation1). This document also provides...
NEN-EN-ISO 13355
June 1, 2003
Packaging - Complete, filled transport packages and unit loads - Vertical random vibration test
This International Standard specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using a random excitation 1) . This test may be...
Advertisement