NEN-EN-ISO 13355

Packaging - Complete, filled transport packages and unit loads - Vertical random vibration test

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 25
ICS Code (Complete, filled transport packages): 55.180.40
ICS Code (Air mode containers, pallets and nets): 55.180.30
scope:

NEN-EN-ISO 13355 specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using random excitation1). This document also provides methods for assessing the performance of a package in terms of its strength or the protection that it offers to its contents when it is subjected to vertical vibration. The test discussed in this document can be performed either as a single test to investigate the effects of vertical vibration, or as a part of a sequence of tests designed to measure the ability of a test specimen to withstand a distribution system that includes a vibration hazard.

Document History

NEN-EN-ISO 13355
September 1, 2016
Packaging - Complete, filled transport packages and unit loads - Vertical random vibration test
NEN-EN-ISO 13355 specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using random excitation1). This document also provides...
June 1, 2003
Packaging - Complete, filled transport packages and unit loads - Vertical random vibration test
This International Standard specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using a random excitation 1) . This test may be...
Advertisement