NEN-EN-ISO 13731
Ergonomics of the thermal environment - Vocabulary and symbols
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Quantities and units): | 01.060 |
| ICS Code (Environment. Health protection. Safety (Vocabularies)): | 01.040.13 |
| ICS Code (Ergonomics): | 13.180 |
scope:
Defines physical quantities in the field of the ergonomics of the thermal environment. The corresponding symbols and units are also listed.
Document History
NEN-EN-ISO 13731
January 1, 2002
Ergonomics of the thermal environment - Vocabulary and symbols
Defines physical quantities in the field of the ergonomics of the thermal environment. The corresponding symbols and units are also listed.
April 1, 1997
Ergonomics of the thermal environment - Vocabulary and symbols
Defines physical quantities in the field of the ergonomics of the thermal environment. The corresponding symbols and units are also listed.