NEN-EN-ISO 13731
Ergonomics of the thermal environment - Vocabulary and symbols
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Quantities and units): | 01.060 |
| ICS Code (Environment. Health protection. Safety (Vocabularies)): | 01.040.13 |
| ICS Code (Ergonomics): | 13.180 |
scope:
Defines physical quantities in the field of the ergonomics of the thermal environment. The corresponding symbols and units are also listed.
Document History
January 1, 2002
Ergonomics of the thermal environment - Vocabulary and symbols
Defines physical quantities in the field of the ergonomics of the thermal environment. The corresponding symbols and units are also listed.
NEN-EN-ISO 13731
April 1, 1997
Ergonomics of the thermal environment - Vocabulary and symbols
Defines physical quantities in the field of the ergonomics of the thermal environment. The corresponding symbols and units are also listed.