NEN-EN-ISO 2338
Parallel pins, of unhardened steel or austenitic stainless steel
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of products with metric dimensions and nominal diameters from 0,6 mm up to and including 50 mm. Includes specifications with reference to International Standards. Gives an example for the designation.
Document History
NEN-EN-ISO 2338
November 1, 1997
Parallel pins, of unhardened steel or austenitic stainless steel
Specifies the characteristics of products with metric dimensions and nominal diameters from 0,6 mm up to and including 50 mm. Includes specifications with reference to International Standards. Gives...
November 1, 1994
Parallel pins, of unhardened steel or austenitic stainless steel
Specifies the characteristics of products with metric dimensions and nominal diameters from 0,6 mm up to and including 50 mm. Includes specifications with reference to International Standards. Gives...