NEN-EN-ISO 2338

Parallel pins, of unhardened steel or austenitic stainless steel

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of products with metric dimensions and nominal diameters from 0,6 mm up to and including 50 mm. Includes specifications with reference to International Standards. Gives an example for the designation.

Document History

November 1, 1997
Parallel pins, of unhardened steel or austenitic stainless steel
Specifies the characteristics of products with metric dimensions and nominal diameters from 0,6 mm up to and including 50 mm. Includes specifications with reference to International Standards. Gives...
NEN-EN-ISO 2338
November 1, 1994
Parallel pins, of unhardened steel or austenitic stainless steel
Specifies the characteristics of products with metric dimensions and nominal diameters from 0,6 mm up to and including 50 mm. Includes specifications with reference to International Standards. Gives...
Advertisement