NEN-EN-ISO 4064-2

Water meters intended for the metering of cold potable water and hot water - Part 2: Test methods

inactive
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 118
ICS Code (Water supply systems): 91.140.60
scope:

NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014

Document History

January 1, 2023
Water meters for cold potable water and hot water - Part 2: Test methods
A description is not available for this item.
June 1, 2017
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN- ISO 4064
June 1, 2014
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014
July 1, 2012
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014
NEN-EN-ISO 4064-2
June 1, 2011
Water meters intended for the metering of cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014

References

Advertisement