NEN-EN-ISO 4064-2
Water meters for cold potable water and hot water - Part 2: Test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 117 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014
Document History
January 1, 2023
Water meters for cold potable water and hot water - Part 2: Test methods
A description is not available for this item.
June 1, 2017
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN- ISO 4064
NEN-EN-ISO 4064-2
June 1, 2014
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014
July 1, 2012
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014
June 1, 2011
Water meters intended for the metering of cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014