NEN-EN-ISO 534

Paper and board - Determination of thickness, density and specific volume

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 24
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the measurement of a pack of sheets of paper as a bulking thickness. It also specifies calculation methods - for the apparent sheet density and for the apparent bulk density, and - for the apparent specific sheet volume and for the apparent specific bulk volume from the thickness determinations. This International Standard is not applicable to corrugated fibreboard. In addition, method a) is not suitable for materials with a grammage higher than 225 g/m2.

Document History

December 1, 2011
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
July 1, 2010
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
NEN-EN-ISO 534
February 1, 2005
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
June 1, 2003
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...

References

Advertisement