NEN-EN-ISO 534
Paper and board - Determination of thickness, density and specific volume
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Paper and board): | 85.060 |
scope:
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the measurement of a pack of sheets of paper as a bulking thickness. It also specifies calculation methods - for the apparent sheet density and for the apparent bulk density, and - for the apparent specific sheet volume and for the apparent specific bulk volume from the thickness determinations. This International Standard is not applicable to corrugated fibreboard. In addition, method a) is not suitable for materials with a grammage higher than 225 g/m2.
Document History