NEN-EN-ISO 4759-3

Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 25
ICS Code (Washers, locking elements): 21.060.30
scope:

NEN-EN-ISO 4759-3 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers however it does not include all the tolerances related to these washers. It applies to non-captive and captive washers, and to standard and non-standard washers. It does not apply to dynamic disc springs. Washers of product grades F and A are intended to be used with bolts, screws, studs and nuts of product grades A and B; washers of product grade C are intended to be used with bolts, screws, studs and nuts of product grade C.

Document History

NEN-EN-ISO 4759-3
July 1, 2016
Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F
NEN-EN-ISO 4759-3 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with...
June 1, 2000
Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C
Establishes a selection of tolerances for use in the preparation of ISO product standard for punched plain washers, product grades A and C, for bolts, screws and nuts with nominal thread diameters...
November 1, 1998
Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C
Establishes a selection of tolerances for use in the preparation of ISO product standard for punched plain washers, product grades A and C, for bolts, screws and nuts with nominal thread diameters...
Advertisement