NEN-EN-ISO 4759-3

Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C

inactive
Organization: NEN
Publication Date: 1 June 2000
Status: inactive
Page Count: 18
ICS Code (Washers, locking elements): 21.060.30
scope:

Establishes a selection of tolerances for use in the preparation of ISO product standard for punched plain washers, product grades A and C, for bolts, screws and nuts with nominal thread diameters from 1 mm up to and including 150 mm. It is recommended that these tolerances also be used for non-standard washers.

Document History

July 1, 2016
Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F
NEN-EN-ISO 4759-3 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with...
NEN-EN-ISO 4759-3
June 1, 2000
Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C
Establishes a selection of tolerances for use in the preparation of ISO product standard for punched plain washers, product grades A and C, for bolts, screws and nuts with nominal thread diameters...
November 1, 1998
Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C
Establishes a selection of tolerances for use in the preparation of ISO product standard for punched plain washers, product grades A and C, for bolts, screws and nuts with nominal thread diameters...
Advertisement