NEN-EN-ISO 6808
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
NEN-EN-ISO 6808 specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel, and lubricating oils in the temperature range -10 °C to +45 °C.
Document History
July 1, 2014
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
NEN-EN-ISO 6808 specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel,...
NEN-EN-ISO 6808
September 1, 2012
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
NEN-EN-ISO 6808 specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel,...
April 1, 2000
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
Specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel and lubricating...