NEN-EN-ISO 6808

Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification

inactive
Organization: NEN
Publication Date: 1 April 2000
Status: inactive
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40
scope:

Specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel and lubricating oils in the temperature range -10°C to + 45°C.

Document History

July 1, 2014
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
NEN-EN-ISO 6808 specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel,...
September 1, 2012
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
NEN-EN-ISO 6808 specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel,...
NEN-EN-ISO 6808
April 1, 2000
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
Specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel and lubricating...
Advertisement