NEN-EN-ISO 7042

Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 16
ICS Code (Nuts): 21.060.20
ICS Code (Structures of buildings in general): 91.080.01
scope:

This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts, with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8, 10 and 12. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

NEN-EN-ISO 7042
January 1, 2013
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts, with threads from M5 up to and including M36, in product grade A for threads up to and...
November 1, 1997
Prevailing torque type all-metal hexagon nuts - Property classes 5, 8, 10 and 12
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style, with threads from M 5 up to and including M 36, and product grade A for threads up to and...
Advertisement