NEN-EN-ISO 7042
Prevailing torque type all-metal hexagon nuts - Property classes 5, 8, 10 and 12
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style, with threads from M 5 up to and including M 36, and product grade A for threads up to and including M 16 and product grade B for threads above M 16, and property classes 5, 8, 10 and 12.
Document History
January 1, 2013
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts, with threads from M5 up to and including M36, in product grade A for threads up to and...
NEN-EN-ISO 7042
November 1, 1997
Prevailing torque type all-metal hexagon nuts - Property classes 5, 8, 10 and 12
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style, with threads from M 5 up to and including M 36, and product grade A for threads up to and...