NEN-EN-ISO 7089

Plain washers - Normal series - Product grade A

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 13
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies characteristics of plain washers, normal series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 1,6 mm up to and including 64 mm.

Document History

July 1, 2000
Plain washers - Normal series - Product grade A
Specifies characteristics of plain washers, normal series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 1,6 mm up to and including...
NEN-EN-ISO 7089
November 1, 1998
Plain washers - Normal series - Product grade A
Specifies characteristics of plain washers, normal series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 1,6 mm up to and including...
Advertisement