NEN-EN-ISO 7089

Plain washers - Normal series - Product grade A

active, Most Current
Organization: NEN
Publication Date: 1 July 2000
Status: active
Page Count: 18
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies characteristics of plain washers, normal series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 1,6 mm up to and including 64 mm.

Document History

NEN-EN-ISO 7089
July 1, 2000
Plain washers - Normal series - Product grade A
Specifies characteristics of plain washers, normal series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 1,6 mm up to and including...
November 1, 1998
Plain washers - Normal series - Product grade A
Specifies characteristics of plain washers, normal series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 1,6 mm up to and including...
Advertisement