NEN-EN-ISO 8733

Parallel pins with internal thread, unhardened steel or austenitic stainless steel

active, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.

Document History

NEN-EN-ISO 8733
November 1, 1997
Parallel pins with internal thread, unhardened steel or austenitic stainless steel
Specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.
November 1, 1994
Parallel pins with internal thread, unhardened steel and austenitic stainless steel
Specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.
Advertisement