NEN-EN-ISO 8733
Parallel pins with internal thread, unhardened steel and austenitic stainless steel
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.
Document History
November 1, 1997
Parallel pins with internal thread, unhardened steel or austenitic stainless steel
Specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.
NEN-EN-ISO 8733
November 1, 1994
Parallel pins with internal thread, unhardened steel and austenitic stainless steel
Specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.