NEN-EN-ISO 9455-13
Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
Describes a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454-1. The method is applicable to flux cored solder wire, or to solder pastes.
Document History
September 1, 2017
Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering
NEN-EN-ISO 9455-13 specifies a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO...
NEN-EN-ISO 9455-13
May 1, 1999
Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering
Describes a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454-1. The method is...