NEN-ISO 4081

Rubber coolant hoses and tubing for use on private cars and light commercial vehicles

inactive
Organization: NEN
Publication Date: 1 June 1990
Status: inactive
Page Count: 14
ICS Code (Cooling systems. Lubricating systems): 43.060.30
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for vulcanized compounds and rubber hoses and tubing for use in pressurized and unpressurized cooling circuits containing 1,2-ethanediol-based anti-freeze in internal combustion engines for private vehicles and commercial vehicles with an unladen weight (as defined in ISO 1176) 0f 3.5 t or less.

Document History

October 1, 2016
Rubber hoses and tubing for cooling systems for internal-combustion engines - Specification
NEN-ISO 4081 specifies the requirements for straight or pre-formed rubber hoses and tubing for use in pressurized or unpressurized cooling circuits containing 1,2-ethanediol-based coolants in...
June 1, 2010
Rubber hoses and tubing for cooling systems for internal-combustion engines - Specification
This International Standard specifies the requirements for straight or pre-formed rubber hoses and tubing for use in pressurized or unpressurized cooling circuits containing 1,2-ethanediol-based...
April 1, 2005
Rubber hoses and tubing for cooling systems for internal-combustion engines - Specification
This International Standard specifies the requirements for straight or pre-formed rubber hoses and tubing for use in pressurized or unpressurized cooling circuits containing 1,2-ethanediol-based...
NEN-ISO 4081
June 1, 1990
Rubber coolant hoses and tubing for use on private cars and light commercial vehicles
This International Standard specifies the requirements for vulcanized compounds and rubber hoses and tubing for use in pressurized and unpressurized cooling circuits containing 1,2-ethanediol-based...
Advertisement