NEN-ISO 4081

Rubber hoses and tubing for cooling systems for internal-combustion engines - Specification

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 23
ICS Code (Road vehicle systems in general): 43.040.01
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 4081 specifies the requirements for straight or pre-formed rubber hoses and tubing for use in pressurized or unpressurized cooling circuits containing 1,2-ethanediol-based coolants in internal-combustion engines for vehicles with an unladen mass (as defined in ISO 1176) of 3,5 t or less. In addition, this specification may also be applied as a classification system to enable original equipment manufacturers (OEMs) to detail a "line call-out" of tests for specific applications where these are not covered by the main types specified (see example in Annex D). In this case, the hose or tubing would not carry any marking showing this ISO specification number but may detail the OEM's own identification markings as shown on their part drawings.

Document History

NEN-ISO 4081
October 1, 2016
Rubber hoses and tubing for cooling systems for internal-combustion engines - Specification
NEN-ISO 4081 specifies the requirements for straight or pre-formed rubber hoses and tubing for use in pressurized or unpressurized cooling circuits containing 1,2-ethanediol-based coolants in...
June 1, 2010
Rubber hoses and tubing for cooling systems for internal-combustion engines - Specification
This International Standard specifies the requirements for straight or pre-formed rubber hoses and tubing for use in pressurized or unpressurized cooling circuits containing 1,2-ethanediol-based...
April 1, 2005
Rubber hoses and tubing for cooling systems for internal-combustion engines - Specification
This International Standard specifies the requirements for straight or pre-formed rubber hoses and tubing for use in pressurized or unpressurized cooling circuits containing 1,2-ethanediol-based...
June 1, 1990
Rubber coolant hoses and tubing for use on private cars and light commercial vehicles
This International Standard specifies the requirements for vulcanized compounds and rubber hoses and tubing for use in pressurized and unpressurized cooling circuits containing 1,2-ethanediol-based...
Advertisement