NEN-ISO 4393

Fluid power systems and components - Cylinders - Basic series of piston strokes

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 6
ICS Code (Cylinders): 23.100.20
scope:

It specifies the preferred series of piston strokes for application to single-acting and double-acting, hydraulic and pneumatic fluid power cylinders. The figure shows the identification of piston strokes. It tabulates piston strokes from 25 mm up to and including 500 mm. If an extension of the series shown is required, use the rounded-off R 10 series of values as shown in ISO 497.

Document History

October 1, 2015
Fluid power systems and components - Cylinders - Basic series of piston strokes
NEN-ISO 4393 specifies the preferred series of piston strokes for application to singleacting and double-acting fluid power cylinders. These strokes are mainly used for pneumatic cylinders but may...
NEN-ISO 4393
December 1, 1995
Fluid power systems and components - Cylinders - Basic series of piston strokes
It specifies the preferred series of piston strokes for application to single-acting and double-acting, hydraulic and pneumatic fluid power cylinders. The figure shows the identification of piston...
Advertisement