NEN-ISO 4393

Fluid power systems and components - Cylinders - Basic series of piston strokes

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 15
ICS Code (Cylinders): 23.100.20
scope:

NEN-ISO 4393 specifies the preferred series of piston strokes for application to singleacting and double-acting fluid power cylinders. These strokes are mainly used for pneumatic cylinders but may also be used for hydraulic cylinders.

Document History

NEN-ISO 4393
October 1, 2015
Fluid power systems and components - Cylinders - Basic series of piston strokes
NEN-ISO 4393 specifies the preferred series of piston strokes for application to singleacting and double-acting fluid power cylinders. These strokes are mainly used for pneumatic cylinders but may...
December 1, 1995
Fluid power systems and components - Cylinders - Basic series of piston strokes
It specifies the preferred series of piston strokes for application to single-acting and double-acting, hydraulic and pneumatic fluid power cylinders. The figure shows the identification of piston...
Advertisement