NEN-ISO 6597

Road vehicles - Hydraulic braking systems, including those with electronic control functions, for motor vehicles - Test procedures

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 54
ICS Code (Braking systems): 43.040.40
scope:

This International Standard specifies the method of testing the hydraulic braking systems of vehicles of categories M and N which are built to comply with ECE-R 13/09, including supplements 1 to 7. The values in square brackets [ ] are taken from ECE Regulation No. 13 for information. Hydraulic braking systems include vacuum-assisted and power hydraulic-assisted braking systems as well as full power hydraulic braking systems.

Document History

NEN-ISO 6597
July 1, 2005
Road vehicles - Hydraulic braking systems, including those with electronic control functions, for motor vehicles - Test procedures
This International Standard specifies the method of testing the hydraulic braking systems of vehicles of categories M and N which are built to comply with ECE-R 13/09, including supplements 1 to 7....
January 1, 2003
Road vehicles - Motor vehicles with hydraulic braking systems with and without antilock device - Measurement of braking performance
This International Standard specifies the method of testing the hydraulic braking systems fo vehicles of categories M and N (with and without antolock device) which are built to comply with ECE-R...
Advertisement