NEN-ISO 6597
Road vehicles - Motor vehicles with hydraulic braking systems with and without antilock device - Measurement of braking performance
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Braking systems): | 43.040.40 |
scope:
This International Standard specifies the method of testing the hydraulic braking systems fo vehicles of categories M and N (with and without antolock device) which are built to comply with ECE-R 13/09 without supplements. The values given in square brackets are taken from ECE Regulation No. 13 for information. Hydraulic braking systems include vacuum-assisted and power hydraulic-assisted braking systems as well as full power hydraulic braking systems.
Document History