NEN-ISO 787-17
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
This part of ISO 787 specifies a general method of test for comparing the lightening (reducing) power of a white pigment with the lightening power of an agreed sample of the same type. Two procedures (A and B) are described. Procedure A is quicker than procedure B and is suitable for testing one sample of pigment; procedure B is better for testing several samples, and especially if a pigment of unknown lightening power is being tested.
Document History