NEN-ISO 6393
Earth-moving machinery - Determination of sound power level - Stationary test conditions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2008 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Earth-moving machinery): | 53.100 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This International Standard specifies a method for determining the noise emitted to the environment by earth-moving machinery, measured in terms of the A-weighted sound power level while the machine is stationary and with the engine operating at the rated speed under no-load conditions. It is applicable to earth-moving machinery as specified in Annex A and as defined in ISO 6165.
Document History
NEN-ISO 6393
March 1, 2008
Earth-moving machinery - Determination of sound power level - Stationary test conditions
This International Standard specifies a method for determining the noise emitted to the environment by earth-moving machinery, measured in terms of the A-weighted sound power level while the machine...
December 1, 1998
Acoustics - Measurement of exterior noise emitted by earth-moving machinery - Stationary test conditions
Specifies a method for determining the exterior noise emitted by earth-moving machinery in terms of the A-weighted sound power level while the machine is stationary with the engine operating at rated...