NEN-ISO 6393

Acoustics - Measurement of exterior noise emitted by earth-moving machinery - Stationary test conditions

inactive
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 18
ICS Code (Earth-moving machinery): 53.100
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

Specifies a method for determining the exterior noise emitted by earth-moving machinery in terms of the A-weighted sound power level while the machine is stationary with the engine operating at rated speed under no-load conditions. Is applicable to the following specific types of earth-moving machinery: - excavators (hydraulic or rope-operated); - crawler and wheel tractor-dozers; - crawler and wheel loaders; and - backhoe loaders (also known as excavator loaders).

Document History

March 1, 2008
Earth-moving machinery - Determination of sound power level - Stationary test conditions
This International Standard specifies a method for determining the noise emitted to the environment by earth-moving machinery, measured in terms of the A-weighted sound power level while the machine...
NEN-ISO 6393
December 1, 1998
Acoustics - Measurement of exterior noise emitted by earth-moving machinery - Stationary test conditions
Specifies a method for determining the exterior noise emitted by earth-moving machinery in terms of the A-weighted sound power level while the machine is stationary with the engine operating at rated...
Advertisement