NEN-ISO/IEC 15434

Information technology - Transfer syntax for high capacity ADC media

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 22
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

Specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners, specifically between suppliers and recipients, and where applicable, in support of carrier applications, such as bills of lading and acrrier sortation and tracking: The data encoded pursuant to this International Standard includes; - That which may be used in the shipping, receiving, and inventory of transport units. - That which may be contained within supporting documentation, in paper or electronic form, related to unit loads or transport packages. - That which may be used in the sortation and tracking of transport units.

Document History

October 1, 2006
Information technology - Automatic identification and data capture techniques - Syntax for high-capacity ADC media
This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high-capacity ADC media between trading partners (specifically between suppliers...
October 1, 2005
Information technology - Syntax for high-capacity automatic data capture (ADC) media
This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners (specifically between suppliers...
NEN-ISO/IEC 15434
October 1, 1999
Information technology - Transfer syntax for high capacity ADC media
Specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners, specifically between suppliers and recipients, and where...
Advertisement